DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-363-6; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; Diode Case Style:SOT-363RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 65W8461 |
| Product Name | Diode, Ultrafast Recovery, 200Ma, 30V, Sot-363-6; Diode Configuration Multicomp Pro |
| VF | 1 volts |