multicomp PRO Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3; Diode Configuration Multicomp Pro BAT54AT-7-F

Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-523-3; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-523-3; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3; Diode Configuration Multicomp Pro - 65W8459 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3; Diode Configuration Multicomp Pro
65W8459
Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3; Diode Configuration Multicomp Pro 65W8459
DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-523-3; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 200mA, 30V, SOT-523-3; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:600mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8459
Product Name Diode, Ultrafast Recovery, 200Ma, 30V, Sot-523-3; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 15MQ040NPBF - 1121370-15MQ040NPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 600 volts
View Details
PIN Diode Switches - NPS8-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Voltage Regulator diode (Zener diode) - 1N4977US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 76 mA
IR 2 mA
View Details