multicomp PRO Diode, Schottky, 200Ma 30V, Sot-23; Diode Configuration Multicomp Pro BAT54+

Description
DIODE, SCHOTTKY, 200MA 30V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:320mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 200MA 30V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:320mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 200Ma 30V, Sot-23; Diode Configuration Multicomp Pro - 03AC7807 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 200Ma 30V, Sot-23; Diode Configuration Multicomp Pro
03AC7807
Diode, Schottky, 200Ma 30V, Sot-23; Diode Configuration Multicomp Pro 03AC7807
DIODE, SCHOTTKY, 200MA 30V, SOT-23; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:320mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, 200MA 30V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:320mV; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 03AC7807
Product Name Diode, Schottky, 200Ma 30V, Sot-23; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220300 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package Do-214ab (smc)
RoHS Compliant RoHS
View Details
Single Diodes - 448-AIDW40S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8900 volts
View Details
General-purpose Schottky diode - BAS40W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers