multicomp PRO Diode, Ultrafast Recovery, 70Ma, 70V, Sot-23-3; Diode Configuration Multicomp Pro BAS70-7-F

Description
DIODE, ULTRAFAST RECOVERY, 70mA, 70V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 70mA, 70V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 70Ma, 70V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8451 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 70Ma, 70V, Sot-23-3; Diode Configuration Multicomp Pro
65W8451
Diode, Ultrafast Recovery, 70Ma, 70V, Sot-23-3; Diode Configuration Multicomp Pro 65W8451
DIODE, ULTRAFAST RECOVERY, 70mA, 70V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 70mA, 70V, SOT-23-3; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 65W8451
Product Name Diode, Ultrafast Recovery, 70Ma, 70V, Sot-23-3; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details