multicomp PRO Diode, Ultrafast Recovery, 40Ma, 40V, Sot-363; Diode Configuration Multicomp Pro BAS40TW-7-F

Description
DIODE, ULTRAFAST RECOVERY, 40mA, 40V, SOT-363; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40mA; Forward Voltage Max:1V; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 40mA, 40V, SOT-363; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40mA; Forward Voltage Max:1V; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 40Ma, 40V, Sot-363; Diode Configuration Multicomp Pro - 66W0878 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 40Ma, 40V, Sot-363; Diode Configuration Multicomp Pro
66W0878
Diode, Ultrafast Recovery, 40Ma, 40V, Sot-363; Diode Configuration Multicomp Pro 66W0878
DIODE, ULTRAFAST RECOVERY, 40mA, 40V, SOT-363; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40mA; Forward Voltage Max:1V; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 40mA, 40V, SOT-363; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:40V; Average Forward Current:40mA; Forward Voltage Max:1V; Forward Surge Current:1A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 66W0878
Product Name Diode, Ultrafast Recovery, 40Ma, 40V, Sot-363; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details