multicomp PRO Diode, Small Sig, 75V, 0.2A, Sot-23; Diode Configuration Multicomp Pro BAS16+

Description
DIODE, SMALL SIG, 75V, 0.2A, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, SMALL SIG, 75V, 0.2A, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Small Sig, 75V, 0.2A, Sot-23; Diode Configuration Multicomp Pro - 03AC7804 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, 75V, 0.2A, Sot-23; Diode Configuration Multicomp Pro
03AC7804
Diode, Small Sig, 75V, 0.2A, Sot-23; Diode Configuration Multicomp Pro 03AC7804
DIODE, SMALL SIG, 75V, 0.2A, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, SMALL SIG, 75V, 0.2A, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:2A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 03AC7804
Product Name Diode, Small Sig, 75V, 0.2A, Sot-23; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z50FF3LLHT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details