multicomp PRO Diode, Ultrafast Recovery, 250Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro BAS16-7-F

Description
DIODE, ULTRAFAST RECOVERY, 250mA, 85V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:85V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A RoHS Compliant: Yes
Datasheet
Description
DIODE, ULTRAFAST RECOVERY, 250mA, 85V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:85V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Ultrafast Recovery, 250Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro - 65W8443 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 250Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro
65W8443
Diode, Ultrafast Recovery, 250Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro 65W8443
DIODE, ULTRAFAST RECOVERY, 250mA, 85V, SOT-23-3; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:85V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 250mA, 85V, SOT-23-3; Diode Configuration:Single; Repetitive Peak Reverse Voltage:85V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:4.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Ultrafast Recovery, 250Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro - 65W8444 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 250Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
65W8444
Diode, Ultrafast Recovery, 250Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro 65W8444
DIODE, ULTRAFAST RECOVERY, 250mA, 85V, SOT-23-3, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:85V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Diode Case Style:SOT-23RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 250mA, 85V, SOT-23-3, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:85V; Average Forward Current:250mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Diode Case Style:SOT-23RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 65W8443 65W8444
Product Name Diode, Ultrafast Recovery, 250Ma, 85V, Sot-23-3; Diode Configuration Multicomp Pro Diode, Ultrafast Recovery, 250Ma, 85V, Sot-23-3, Full Reel; Diode Configuration Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6838LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 4.5 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details