The Schottky Barrier Rectifier, part number 65W8564, is designed for surface-mounted applications and features a low-profile package. It has a maximum repetitive peak reverse voltage of 60V and can handle an average forward current of 3A. The diode is constructed with a molded plastic case (DO-214AA) and includes solder-plated terminals that are compliant with MIL-STD-750, Method 2026. This diode exhibits low power loss and high efficiency, making it suitable for low voltage, high frequency inverters, free wheeling, and polarity protection applications. It also has a built-in guard ring for over-voltage protection and a high surge capability, with a peak forward surge current rating of 50A for an 8.3ms single half-sine wave. The operating junction temperature range is from -55°C to +125°C, ensuring versatility in various environments. The product is RoHS compliant and is shipped in tape and reel packaging, with 3,000 units per reel.
DIODE, SCHOTTKY, 3A, 60V, DO-214AA-2; Repetitive Peak Reverse Voltage:60V; Average Forward Current:3A; Diode Configuration:Single
| Newark, An Avnet Company | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 65W8564 |
| Product Name | Diode, Schottky, 3A, 60V, Do-214Aa-2; Repetitive Peak Reverse Voltage Multicomp Pro |
| Package | SMB; DO-214AA (SMB) |