multicomp PRO Diode, Schottky, 2A, 30V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro B230A-13-F

Description
DIODE, SCHOTTKY, 2A, 30V, DO-214AC-2; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 2A, 30V, DO-214AC-2; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 2A, 30V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8552 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 30V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8552
Diode, Schottky, 2A, 30V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8552
DIODE, SCHOTTKY, 2A, 30V, DO-214AC-2; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 30V, DO-214AC-2; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 65W8552
Product Name Diode, Schottky, 2A, 30V, Do-214Ac-2; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 1219451 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details