multicomp PRO Diode, Schottky, 40V, Sod-123-2; Repetitive Peak Reverse Voltage Multicomp Pro B0540W-7-F

Description
DIODE, SCHOTTKY, 40V, SOD-123-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:620mV; Forward Surge Current:5.5A RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 40V, SOD-123-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:620mV; Forward Surge Current:5.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 40V, Sod-123-2; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8544 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 40V, Sod-123-2; Repetitive Peak Reverse Voltage Multicomp Pro
65W8544
Diode, Schottky, 40V, Sod-123-2; Repetitive Peak Reverse Voltage Multicomp Pro 65W8544
DIODE, SCHOTTKY, 40V, SOD-123-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:620mV; Forward Surge Current:5.5A RoHS Compliant: Yes

DIODE, SCHOTTKY, 40V, SOD-123-2; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:620mV; Forward Surge Current:5.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 40V, Sod-123-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 65W8545 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 40V, Sod-123-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
65W8545
Diode, Schottky, 40V, Sod-123-2, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 65W8545
DIODE, SCHOTTKY, 40V, SOD-123-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:620mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 40V, SOD-123-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:620mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 65W8544
Product Name Diode, Schottky, 40V, Sod-123-2; Repetitive Peak Reverse Voltage Multicomp Pro
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS40LT1 - 912825-BAS40LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.7100 volts
View Details
Schottky Diodes & Rectifiers - 2548756P - RS Components, Ltd.
Specs
Applications Rectifier
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
View Details
Schottky barrier diodes - BAT54S-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers