multicomp PRO Multipole Socket 2-Pin; No. Of Contacts Multicomp Pro AV19303

Description
Multipole Socket 2-Pin; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
Multipole Socket 2-Pin; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multipole Socket 2-Pin; No. Of Contacts Multicomp Pro - 26W6568 - Newark, An Avnet Company
Chicago, IL, United States
Multipole Socket 2-Pin; No. Of Contacts Multicomp Pro
26W6568
Multipole Socket 2-Pin; No. Of Contacts Multicomp Pro 26W6568
Multipole Socket 2-Pin; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Multipole Socket 2-Pin; No. of Contacts:2Contacts; Gender:Socket; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W6568
Product Name Multipole Socket 2-Pin; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products