multicomp PRO Inter Series Connector A Multicomp Pro AV16116

Description
Inter Series Connector A:DVI; Convert From Positions:29Position s; Convert From Gender:Receptacle; Inter Series Connector B:VGA; Convert To Positions:15Position s; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes
Description
Inter Series Connector A:DVI; Convert From Positions:29Position s; Convert From Gender:Receptacle; Inter Series Connector B:VGA; Convert To Positions:15Position s; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inter Series Connector A Multicomp Pro - 26W7251 - Newark, An Avnet Company
Chicago, IL, United States
Inter Series Connector A Multicomp Pro
26W7251
Inter Series Connector A Multicomp Pro 26W7251
Inter Series Connector A:DVI; Convert From Positions:29Position s; Convert From Gender:Receptacle; Inter Series Connector B:VGA; Convert To Positions:15Position s; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes

Inter Series Connector A:DVI; Convert From Positions:29Positions; Convert From Gender:Receptacle; Inter Series Connector B:VGA; Convert To Positions:15Positions; Convert To Gender:Plug; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26W7251
Product Name Inter Series Connector A Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-109-575-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers