multicomp PRO For Use With Multicomp Pro ASM-1900147-21

Description
For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:Black; Product Range:Raspberry Pi Cases RoHS Compliant: Yes
Description
For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:Black; Product Range:Raspberry Pi Cases RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
For Use With Multicomp Pro - 07AH2037 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Multicomp Pro
07AH2037
For Use With Multicomp Pro 07AH2037
For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:Black; Product Range:Raspberry Pi Cases RoHS Compliant: Yes

For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:Black; Product Range:Raspberry Pi Cases RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2037
Product Name For Use With Multicomp Pro
Length 4.52 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details