multicomp PRO For Use With Multicomp Pro ASM-1900147-11

Description
For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:White; Product Range:Raspberry Pi Cases RoHS Compliant: Yes
Datasheet
Description
For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:White; Product Range:Raspberry Pi Cases RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Use With Multicomp Pro - 07AH2036 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Multicomp Pro
07AH2036
For Use With Multicomp Pro 07AH2036
For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:White; Product Range:Raspberry Pi Cases RoHS Compliant: Yes

For Use With:Raspberry Pi 4 & Touchscreen Display; External Height:114.92mm; External Width:197.12mm; External Depth:43.87mm; Enclosure Material:ABS; Body Color:White; Product Range:Raspberry Pi Cases RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2036
Product Name For Use With Multicomp Pro
Length 4.52 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details