multicomp PRO For Use With Multicomp Pro ASM-1900143-01

Description
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes
Datasheet
Description
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Use With Multicomp Pro - 07AH2031 - Newark, An Avnet Company
Chicago, IL, United States
For Use With Multicomp Pro
07AH2031
For Use With Multicomp Pro 07AH2031
For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes

For Use With:Raspberry Pi 4 Board; External Height:31.3mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Transparent; Product Range:Multicomp Pro Power-Hat Raspberry Pi Cases RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2031
Product Name For Use With Multicomp Pro
Length 1.23 inch (31.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details