multicomp PRO Raspberry Pi 4 Case Black; For Use With Multicomp Pro ASM-1900136-21

Description
RASPBERRY PI 4 CASE - BLACK; For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RASPBERRY PI 4 CASE - BLACK; For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi 4 Case Black; For Use With Multicomp Pro - 07AH2029 - Newark, An Avnet Company
Chicago, IL, United States
Raspberry Pi 4 Case Black; For Use With Multicomp Pro
07AH2029
Raspberry Pi 4 Case Black; For Use With Multicomp Pro 07AH2029
RASPBERRY PI 4 CASE - BLACK; For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Black RoHS Compliant: Yes

RASPBERRY PI 4 CASE - BLACK; For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2029
Product Name Raspberry Pi 4 Case Black; For Use With Multicomp Pro
Length 1.29 inch (32.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details