multicomp PRO Raspberry Pi 4 Case Clear; For Use With Multicomp Pro ASM-1900136-01

Description
RASPBERRY PI 4 CASE - CLEAR; For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Clear RoHS Compliant: Yes
Datasheet
Description
RASPBERRY PI 4 CASE - CLEAR; For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Clear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi 4 Case Clear; For Use With Multicomp Pro - 07AH2027 - Newark, An Avnet Company
Chicago, IL, United States
Raspberry Pi 4 Case Clear; For Use With Multicomp Pro
07AH2027
Raspberry Pi 4 Case Clear; For Use With Multicomp Pro 07AH2027
RASPBERRY PI 4 CASE - CLEAR; For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Clear RoHS Compliant: Yes

RASPBERRY PI 4 CASE - CLEAR; For Use With:Raspberry Pi 4 Board; External Height:32.8mm; External Width:93.83mm; External Depth:62.83mm; Enclosure Material:ABS; Body Color:Clear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2027
Product Name Raspberry Pi 4 Case Clear; For Use With Multicomp Pro
Length 1.29 inch (32.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details