multicomp PRO Enclosure, Raspberry Pi A, Black, Abs; For Use With Multicomp Pro ASM-1900117-21

Description
ENCLOSURE, RASPBERRY PI A, BLACK, ABS; For Use With:Raspberry Pi A+ Development Boards; External Height:20mm; External Width:71mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, RASPBERRY PI A, BLACK, ABS; For Use With:Raspberry Pi A+ Development Boards; External Height:20mm; External Width:71mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Raspberry Pi A, Black, Abs; For Use With Multicomp Pro - 07AH2051 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Raspberry Pi A, Black, Abs; For Use With Multicomp Pro
07AH2051
Enclosure, Raspberry Pi A, Black, Abs; For Use With Multicomp Pro 07AH2051
ENCLOSURE, RASPBERRY PI A, BLACK, ABS; For Use With:Raspberry Pi A+ Development Boards; External Height:20mm; External Width:71mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

ENCLOSURE, RASPBERRY PI A, BLACK, ABS; For Use With:Raspberry Pi A+ Development Boards; External Height:20mm; External Width:71mm; External Depth:62mm; Enclosure Material:ABS; Body Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2051
Product Name Enclosure, Raspberry Pi A, Black, Abs; For Use With Multicomp Pro
Length 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details