multicomp PRO Pcb Mounting, Round, Nylon, 17.8Mm X 12.7Mm; Pcb Support Type Multicomp APCS-8

Description
PCB MOUNTING, ROUND, NYLON, 17.8MM X 12.7MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND, NYLON, 17.8MM X 12.7MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 17.8Mm X 12.7Mm; Pcb Support Type Multicomp - 81N2587 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 17.8Mm X 12.7Mm; Pcb Support Type Multicomp
81N2587
Pcb Mounting, Round, Nylon, 17.8Mm X 12.7Mm; Pcb Support Type Multicomp 81N2587
PCB MOUNTING, ROUND, NYLON, 17.8MM X 12.7MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 17.8MM X 12.7MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:12.7mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81N2587
Product Name Pcb Mounting, Round, Nylon, 17.8Mm X 12.7Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2023336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-6NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details