multicomp PRO Pcb Mounting, Round, Nylon, 17.8Mm X 19.1Mm; Pcb Support Type Multicomp APCS-12

Description
PCB MOUNTING, ROUND, NYLON, 17.8MM X 19.1MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:19.05mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND, NYLON, 17.8MM X 19.1MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:19.05mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 17.8Mm X 19.1Mm; Pcb Support Type Multicomp - 81N2589 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 17.8Mm X 19.1Mm; Pcb Support Type Multicomp
81N2589
Pcb Mounting, Round, Nylon, 17.8Mm X 19.1Mm; Pcb Support Type Multicomp 81N2589
PCB MOUNTING, ROUND, NYLON, 17.8MM X 19.1MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:19.05mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 17.8MM X 19.1MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:19.05mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81N2589
Product Name Pcb Mounting, Round, Nylon, 17.8Mm X 19.1Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7520 inch (19.1 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers