multicomp PRO Pcb Mounting, Round, Nylon, 17.8Mm X 15.9Mm; Pcb Support Type Multicomp APCS-10

Description
PCB MOUNTING, ROUND, NYLON, 17.8MM X 15.9MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:15.88mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND, NYLON, 17.8MM X 15.9MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:15.88mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 17.8Mm X 15.9Mm; Pcb Support Type Multicomp - 81N2588 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 17.8Mm X 15.9Mm; Pcb Support Type Multicomp
81N2588
Pcb Mounting, Round, Nylon, 17.8Mm X 15.9Mm; Pcb Support Type Multicomp 81N2588
PCB MOUNTING, ROUND, NYLON, 17.8MM X 15.9MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:15.88mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 17.8MM X 15.9MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:15.88mm; External Width:17.78mm; Product Range:-; Body Diameter:7.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 81N2588
Product Name Pcb Mounting, Round, Nylon, 17.8Mm X 15.9Mm; Pcb Support Type Multicomp
Outside Diameter 0.2795 inch (7.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1/4 L - 1903A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
PCB Supports - 2023370 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details