multicomp PRO Compact Circuit Breaker Auto-Reset 1A; Product Range Multicomp AN-101(FC67200)

Description
Compact Circuit Breaker Auto-Reset 1A; Product Range:-; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:250V; Circuit Breaker Mounting:Plug In RoHS Compliant: Yes
Description
Compact Circuit Breaker Auto-Reset 1A; Product Range:-; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:250V; Circuit Breaker Mounting:Plug In RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Compact Circuit Breaker Auto-Reset 1A; Product Range Multicomp - 31AC3007 - Newark, An Avnet Company
Chicago, IL, United States
Compact Circuit Breaker Auto-Reset 1A; Product Range Multicomp
31AC3007
Compact Circuit Breaker Auto-Reset 1A; Product Range Multicomp 31AC3007
Compact Circuit Breaker Auto-Reset 1A; Product Range:-; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:250V; Circuit Breaker Mounting:Plug In RoHS Compliant: Yes

Compact Circuit Breaker Auto-Reset 1A; Product Range:-; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:250V; Circuit Breaker Mounting:Plug In RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 31AC3007
Product Name Compact Circuit Breaker Auto-Reset 1A; Product Range Multicomp
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117231 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - Q513-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 486-2825-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details