multicomp PRO Electro Mechanical Buzzer, 2V-4V, 3Khz; Transducer Function Multicomp Pro ABT-460-RC

Description
ELECTRO MECHANICAL BUZZER, 2V-4V, 3KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:2V; Supply Voltage Max:4V; Operating Current Max:150mA; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:3kHz; ProductRoHS Compliant: Yes
Datasheet
Description
ELECTRO MECHANICAL BUZZER, 2V-4V, 3KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:2V; Supply Voltage Max:4V; Operating Current Max:150mA; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:3kHz; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electro Mechanical Buzzer, 2V-4V, 3Khz; Transducer Function Multicomp Pro - 37AC0500 - Newark, An Avnet Company
Chicago, IL, United States
Electro Mechanical Buzzer, 2V-4V, 3Khz; Transducer Function Multicomp Pro
37AC0500
Electro Mechanical Buzzer, 2V-4V, 3Khz; Transducer Function Multicomp Pro 37AC0500
ELECTRO MECHANICAL BUZZER, 2V-4V, 3KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:2V; Supply Voltage Max:4V; Operating Current Max:150mA; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:3kHz; ProductRoHS Compliant: Yes

ELECTRO MECHANICAL BUZZER, 2V-4V, 3KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:2V; Supply Voltage Max:4V; Operating Current Max:150mA; Sound Level SPL:70dB; Sound Level Distance:10cm; Resonant Frequency:3kHz; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 37AC0500
Product Name Electro Mechanical Buzzer, 2V-4V, 3Khz; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details