BUZZER, PIEZO, 1V-30V, 3.2KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:1VAC; Supply Voltage Max:30VAC; Operating Current Max:5mA; Sound Level SPL:80dB; Sound Level Distance:10cm; Resonant Frequency:3.2kHz; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 17AC6502 |
| Product Name | Buzzer, Piezo, 1V-30V, 3.2Khz; Transducer Function Multicomp Pro |