multicomp PRO Piezo Element, 35Mm, 2, 900Hz, Leaded Rohs Compliant Multicomp Pro ABT-448-90-RC

Description
PIEZO ELEMENT, 35MM, 2, 900HZ, LEADED ROHS COMPLIANT: YES
Description
PIEZO ELEMENT, 35MM, 2, 900HZ, LEADED ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Piezo Element, with a diameter of 35mm and a resonant frequency of 2,900 ±500Hz, is designed for various applications requiring precise vibration or sound generation. It features a stainless steel construction with a ceramic disc and is equipped with 90mm flying leads for easy integration into circuits. The operating voltage ranges from 1 to 30Vp-p, and it has a resonant impedance of ,â 200Ω. The element has a capacitance of 25,000 ±30%pF at 120Hz, making it suitable for applications that require stable performance across a range of frequencies. It operates effectively within a temperature range of -20°C to +60°C and can be stored at temperatures between -30°C and +70°C. This product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Piezo Element, with a diameter of 35mm and a resonant frequency of 2,900 ±500Hz, is designed for various applications requiring precise vibration or sound generation. It features a stainless steel construction with a ceramic disc and is equipped with 90mm flying leads for easy integration into circuits. The operating voltage ranges from 1 to 30Vp-p, and it has a resonant impedance of ,â 200Ω. The element has a capacitance of 25,000 ±30%pF at 120Hz, making it suitable for applications that require stable performance across a range of frequencies. It operates effectively within a temperature range of -20°C to +60°C and can be stored at temperatures between -30°C and +70°C. This product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Piezo Element, 35Mm, 2, 900Hz, Leaded Rohs Compliant Multicomp Pro - 33P6319 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Element, 35Mm, 2, 900Hz, Leaded Rohs Compliant Multicomp Pro
33P6319
Piezo Element, 35Mm, 2, 900Hz, Leaded Rohs Compliant Multicomp Pro 33P6319
PIEZO ELEMENT, 35MM, 2, 900HZ, LEADED ROHS COMPLIANT: YES

PIEZO ELEMENT, 35MM, 2, 900HZ, LEADED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 33P6319
Product Name Piezo Element, 35Mm, 2, 900Hz, Leaded Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details