multicomp PRO Piezo Element, 27Mm, 4200Hz; Transducer Function Multicomp Pro ABT-441-RC

Description
PIEZO ELEMENT, 27MM, 4200HZ; Transducer Function:Sounder; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:-; Capacitance:20000pF; External Diameter:27mm; External Height:0.52mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PIEZO ELEMENT, 27MM, 4200HZ; Transducer Function:Sounder; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:-; Capacitance:20000pF; External Diameter:27mm; External Height:0.52mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Element, 27Mm, 4200Hz; Transducer Function Multicomp Pro - 33P6318 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Element, 27Mm, 4200Hz; Transducer Function Multicomp Pro
33P6318
Piezo Element, 27Mm, 4200Hz; Transducer Function Multicomp Pro 33P6318
PIEZO ELEMENT, 27MM, 4200HZ; Transducer Function:Sounder; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:-; Capacitance:20000pF; External Diameter:27mm; External Height:0.52mm; Product Range:- RoHS Compliant: Yes

PIEZO ELEMENT, 27MM, 4200HZ; Transducer Function:Sounder; Element Type:Piezo; Resonant Frequency:4.2kHz; Resonant Resistance:-; Capacitance:20000pF; External Diameter:27mm; External Height:0.52mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33P6318
Product Name Piezo Element, 27Mm, 4200Hz; Transducer Function Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details