multicomp PRO Buzzer, Piezo, 1V-30V, 2.8Khz; Transducer Function Multicomp Pro ABT-438-RC

Description
BUZZER, PIEZO, 1V-30V, 2.8KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:1VAC; Supply Voltage Max:30VAC; Operating Current Max:3mA; Sound Level SPL:90dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; Product RoHS Compliant: Yes
Datasheet
Description
BUZZER, PIEZO, 1V-30V, 2.8KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:1VAC; Supply Voltage Max:30VAC; Operating Current Max:3mA; Sound Level SPL:90dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer, Piezo, 1V-30V, 2.8Khz; Transducer Function Multicomp Pro - 17AC6501 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer, Piezo, 1V-30V, 2.8Khz; Transducer Function Multicomp Pro
17AC6501
Buzzer, Piezo, 1V-30V, 2.8Khz; Transducer Function Multicomp Pro 17AC6501
BUZZER, PIEZO, 1V-30V, 2.8KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:1VAC; Supply Voltage Max:30VAC; Operating Current Max:3mA; Sound Level SPL:90dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; Product RoHS Compliant: Yes

BUZZER, PIEZO, 1V-30V, 2.8KHZ; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:1VAC; Supply Voltage Max:30VAC; Operating Current Max:3mA; Sound Level SPL:90dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 17AC6501
Product Name Buzzer, Piezo, 1V-30V, 2.8Khz; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details