multicomp PRO Speaker, 0.5W, 20Khz, 8 Ohm; Transducer Function Multicomp Pro ABS-243-RC

Description
SPEAKER, 0.5W, 20KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:850Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 0.5W, 20KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:850Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 0.5W, 20Khz, 8 Ohm; Transducer Function Multicomp Pro - 37AC0496 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.5W, 20Khz, 8 Ohm; Transducer Function Multicomp Pro
37AC0496
Speaker, 0.5W, 20Khz, 8 Ohm; Transducer Function Multicomp Pro 37AC0496
SPEAKER, 0.5W, 20KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:850Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 0.5W, 20KHZ, 8 OHM; Transducer Function:Speaker; Power Rating RMS:500mW; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:850Hz; Frequency Response Min:0Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 37AC0496
Product Name Speaker, 0.5W, 20Khz, 8 Ohm; Transducer Function Multicomp Pro
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
 - TITAN SUB-A15 - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Impedance 4 ohms
Frequency Response 45 to 150 Hz
View Details