multicomp PRO Speaker, 8Ohm, 93Db, 1W; Driver Type Multicomp Pro ABS-240-RC

Description
SPEAKER, 8OHM, 93DB, 1W; Driver Type:Micro; External Width - Metric:9mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:93dB; External Width - Imperial:0.354"; Frequency Response Min:900Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 8OHM, 93DB, 1W; Driver Type:Micro; External Width - Metric:9mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:93dB; External Width - Imperial:0.354"; Frequency Response Min:900Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 8Ohm, 93Db, 1W; Driver Type Multicomp Pro - 82Y9719 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 8Ohm, 93Db, 1W; Driver Type Multicomp Pro
82Y9719
Speaker, 8Ohm, 93Db, 1W; Driver Type Multicomp Pro 82Y9719
SPEAKER, 8OHM, 93DB, 1W; Driver Type:Micro; External Width - Metric:9mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:93dB; External Width - Imperial:0.354"; Frequency Response Min:900Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

SPEAKER, 8OHM, 93DB, 1W; Driver Type:Micro; External Width - Metric:9mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:93dB; External Width - Imperial:0.354"; Frequency Response Min:900Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 82Y9719
Product Name Speaker, 8Ohm, 93Db, 1W; Driver Type Multicomp Pro
SPL 93 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 1797437 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Speakers - 2603-CAC44-01W85-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details