multicomp PRO Loudspeaker; Driver Type Multicomp Pro ABS-216-RC

Description
LOUDSPEAKER; Driver Type:Miniature; External Width - Metric:20mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:0.787"; Frequency Response Min:200Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER; Driver Type:Miniature; External Width - Metric:20mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:0.787"; Frequency Response Min:200Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker; Driver Type Multicomp Pro - 94M6041 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker; Driver Type Multicomp Pro
94M6041
Loudspeaker; Driver Type Multicomp Pro 94M6041
LOUDSPEAKER; Driver Type:Miniature; External Width - Metric:20mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:0.787"; Frequency Response Min:200Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

LOUDSPEAKER; Driver Type:Miniature; External Width - Metric:20mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:83dB; External Width - Imperial:0.787"; Frequency Response Min:200Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 94M6041
Product Name Loudspeaker; Driver Type Multicomp Pro
SPL 83 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 2318267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Square Speakers - 4030CE - Challenge Electronics
Challenge Electronics
Specs
SPL 86 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details