multicomp PRO Loudspeaker; Driver Type Multicomp Pro ABS-210-RC

Description
LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:94dB; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:94dB; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker; Driver Type Multicomp Pro - 24M0407 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker; Driver Type Multicomp Pro
24M0407
Loudspeaker; Driver Type Multicomp Pro 24M0407
LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:94dB; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1W; Sound Level SPL:94dB; External Diameter - Imperial:1.969"; Frequency Response Min:350Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 24M0407
Product Name Loudspeaker; Driver Type Multicomp Pro
SPL 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
Speakers - 2603-CS87-08D40-28-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 400 Hz
View Details