multicomp PRO Miniature Speaker, 0.5W, 3Khz; Driver Type Multicomp Pro ABS-205-RC

Description
MINIATURE SPEAKER, 0.5W, 3KHZ; Driver Type:Miniature; External Diameter - Metric:29mm; Impedance:8ohm; Power Rating Nom:250mW; Sound Level SPL:90dB; External Diameter - Imperial:1.142"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MINIATURE SPEAKER, 0.5W, 3KHZ; Driver Type:Miniature; External Diameter - Metric:29mm; Impedance:8ohm; Power Rating Nom:250mW; Sound Level SPL:90dB; External Diameter - Imperial:1.142"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Speaker, 0.5W, 3Khz; Driver Type Multicomp Pro - 33P6316 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Speaker, 0.5W, 3Khz; Driver Type Multicomp Pro
33P6316
Miniature Speaker, 0.5W, 3Khz; Driver Type Multicomp Pro 33P6316
MINIATURE SPEAKER, 0.5W, 3KHZ; Driver Type:Miniature; External Diameter - Metric:29mm; Impedance:8ohm; Power Rating Nom:250mW; Sound Level SPL:90dB; External Diameter - Imperial:1.142"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes

MINIATURE SPEAKER, 0.5W, 3KHZ; Driver Type:Miniature; External Diameter - Metric:29mm; Impedance:8ohm; Power Rating Nom:250mW; Sound Level SPL:90dB; External Diameter - Imperial:1.142"; Frequency Response Min:700Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 33P6316
Product Name Miniature Speaker, 0.5W, 3Khz; Driver Type Multicomp Pro
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.61 inch (41 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
EAS-8C In-Wall/In-Ceiling Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details