multicomp PRO Miniature Speaker, 8Ohm, 20Mm Dia; Transducer Function Multicomp Pro ABS-203-RC

Description
MINIATURE SPEAKER, 8OHM, 20MM DIA; Transducer Function:Speaker; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:0Hz; Frequency Response Max:5kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
MINIATURE SPEAKER, 8OHM, 20MM DIA; Transducer Function:Speaker; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:0Hz; Frequency Response Max:5kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Speaker, 8Ohm, 20Mm Dia; Transducer Function Multicomp Pro - 33P6315 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Speaker, 8Ohm, 20Mm Dia; Transducer Function Multicomp Pro
33P6315
Miniature Speaker, 8Ohm, 20Mm Dia; Transducer Function Multicomp Pro 33P6315
MINIATURE SPEAKER, 8OHM, 20MM DIA; Transducer Function:Speaker; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:0Hz; Frequency Response Max:5kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

MINIATURE SPEAKER, 8OHM, 20MM DIA; Transducer Function:Speaker; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:0Hz; Frequency Response Max:5kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 33P6315
Product Name Miniature Speaker, 8Ohm, 20Mm Dia; Transducer Function Multicomp Pro
Frequency Response 0.0 to 5000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526986 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
Speakers - 2603-CS53-00P24-07-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 240 Hz
Weight 55.00 g (1.94 oz)
View Details