multicomp PRO Microphone, Omni Directional Rohs Compliant Multicomp Pro ABM-713-RC

Description
MICROPHONE, OMNI DIRECTIONAL ROHS COMPLIANT: YES
Datasheet
Description
MICROPHONE, OMNI DIRECTIONAL ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Omni Directional Rohs Compliant Multicomp Pro - 75T5924 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Omni Directional Rohs Compliant Multicomp Pro
75T5924
Microphone, Omni Directional Rohs Compliant Multicomp Pro 75T5924
MICROPHONE, OMNI DIRECTIONAL ROHS COMPLIANT: YES

MICROPHONE, OMNI DIRECTIONAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 75T5924
Product Name Microphone, Omni Directional Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details