multicomp PRO Transducer Function Multicomp Pro ABM-711-RC

Description
Transducer Function:-; Directivity:Noise Cancelling; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-44dB; Drain Current Max:-; Output Impedance:2.2kohm RoHS Compliant: Yes
Datasheet
Description
Transducer Function:-; Directivity:Noise Cancelling; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-44dB; Drain Current Max:-; Output Impedance:2.2kohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer Function Multicomp Pro - 25R4391 - Newark, An Avnet Company
Chicago, IL, United States
Transducer Function Multicomp Pro
25R4391
Transducer Function Multicomp Pro 25R4391
Transducer Function:-; Directivity:Noise Cancelling; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-44dB; Drain Current Max:-; Output Impedance:2.2kohm RoHS Compliant: Yes

Transducer Function:-; Directivity:Noise Cancelling; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-44dB; Drain Current Max:-; Output Impedance:2.2kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 25R4391
Product Name Transducer Function Multicomp Pro
Frequency Response 50 to 16000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details