multicomp PRO Microphone, -40Db, Omni, 16Khz; Transducer Function Multicomp Pro ABM-703-RC

Description
MICROPHONE, -40DB, OMNI, 16KHZ; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-40dB RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, -40DB, OMNI, 16KHZ; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-40dB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, -40Db, Omni, 16Khz; Transducer Function Multicomp Pro - 25R4383 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, -40Db, Omni, 16Khz; Transducer Function Multicomp Pro
25R4383
Microphone, -40Db, Omni, 16Khz; Transducer Function Multicomp Pro 25R4383
MICROPHONE, -40DB, OMNI, 16KHZ; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-40dB RoHS Compliant: Yes

MICROPHONE, -40DB, OMNI, 16KHZ; Transducer Function:Microphone; Directivity:Omnidirectional; Frequency Response Min:100Hz; Frequency Response Max:16kHz; Supply Voltage Min:-; Supply Voltage Max:10V; Sensitivity (dB):-40dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 25R4383
Product Name Microphone, -40Db, Omni, 16Khz; Transducer Function Multicomp Pro
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details