PIEZO BUZZER, MAINS VOLTAGE; Transducer Function:Buzzer; Tones:Fast Pulse; Supply Voltage Min:-; Supply Voltage Max:250V; Operating Current Max:16mA; Sound Level SPL:91dB; Sound Level Distance:30cm; Resonant Frequency:2.8kHz; ProductRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 94M6040 |
| Product Name | Piezo Buzzer, Mains Voltage; Transducer Function Multicomp Pro |