PIEZO BUZZER; Transducer Function:Buzzer; Tones:Continuous; Supply Voltage Min:4V; Supply Voltage Max:28V; Operating Current Max:8mA; Sound Level SPL:97dB; Resonant Frequency:2.8kHz; Product Range:-; External Diameter:43mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 24M0404 |
| Product Name | Piezo Buzzer; Transducer Function Multicomp Pro |