SOUNDER, PIEZO, 2.4KHZ, 88DB, 12.8MM; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:4VDC; Supply Voltage Max:7VDC; Operating Current Max:30mA; Sound Level SPL:88dB; Resonant Frequency:2.4kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 94M6038 |
| Product Name | Sounder, Piezo, 2.4Khz, 88Db, 12.8Mm; Transducer Function Multicomp Pro |