multicomp PRO Transducer, Piezo, 3.7Khz, 90Db, 16Vdc; Transducer Function Multicomp Pro ABI-006-RC

Description
TRANSDUCER, PIEZO, 3.7KHZ, 90DB, 16VDC; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:16VDC; Operating Current Max:8mA; Sound Level SPL:90dB; Resonant Frequency:3.7kHz; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, PIEZO, 3.7KHZ, 90DB, 16VDC; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:16VDC; Operating Current Max:8mA; Sound Level SPL:90dB; Resonant Frequency:3.7kHz; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Piezo, 3.7Khz, 90Db, 16Vdc; Transducer Function Multicomp Pro - 96K6083 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Piezo, 3.7Khz, 90Db, 16Vdc; Transducer Function Multicomp Pro
96K6083
Transducer, Piezo, 3.7Khz, 90Db, 16Vdc; Transducer Function Multicomp Pro 96K6083
TRANSDUCER, PIEZO, 3.7KHZ, 90DB, 16VDC; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:16VDC; Operating Current Max:8mA; Sound Level SPL:90dB; Resonant Frequency:3.7kHz; Product Range:-; Colour:Black RoHS Compliant: Yes

TRANSDUCER, PIEZO, 3.7KHZ, 90DB, 16VDC; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:16VDC; Operating Current Max:8mA; Sound Level SPL:90dB; Resonant Frequency:3.7kHz; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 96K6083
Product Name Transducer, Piezo, 3.7Khz, 90Db, 16Vdc; Transducer Function Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details