multicomp PRO Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro AB77W

Description
ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:122mm; External Depth - Metric:36mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:122mm; External Depth - Metric:36mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro - 23WX3116 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro
23WX3116
Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro 23WX3116
ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:122mm; External Depth - Metric:36mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, PLASTIC, WHITE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:122mm; External Depth - Metric:36mm; IP Rating:-; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23WX3116
Product Name Enclosure, Pcb Box, Plastic, White; Enclosure Type Multicomp Pro
Length 1.42 inch (36.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers