multicomp PRO Enclosure, Pcb Box, Plastic, Black; Enclosure Type Multicomp Pro AB77

Description
ENCLOSURE, PCB BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:122mm; External Depth - Metric:36mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:122mm; External Depth - Metric:36mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Plastic, Black; Enclosure Type Multicomp Pro - 23WX3113 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Plastic, Black; Enclosure Type Multicomp Pro
23WX3113
Enclosure, Pcb Box, Plastic, Black; Enclosure Type Multicomp Pro 23WX3113
ENCLOSURE, PCB BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:122mm; External Depth - Metric:36mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:36.07mm; External Width - Metric:122mm; External Depth - Metric:36mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23WX3113
Product Name Enclosure, Pcb Box, Plastic, Black; Enclosure Type Multicomp Pro
Length 1.42 inch (36.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details