multicomp PRO Banana, Plug, Solder, Black; Gender Multicomp A-1.107.B

Description
BANANA, PLUG, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:19A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Description
BANANA, PLUG, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:19A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Banana Plug, Solder, Black (Part Number: 80P3580) is a connector designed for cable mounting applications. It features a solder contact termination and is constructed with a brass body and a steel spring, both nickel plated, ensuring durability and reliable electrical performance. The plug has a voltage rating of 30V AC and a current rating of 19A, making it suitable for various electronic projects. The connector is RoHS compliant, indicating it meets environmental standards. This product is ideal for engineers seeking a robust and compliant solution for their connectivity needs.

Datasheet Summary
Powered by GS/AI

The Banana Plug, Solder, Black (Part Number: 80P3580) is a connector designed for cable mounting applications. It features a solder contact termination and is constructed with a brass body and a steel spring, both nickel plated, ensuring durability and reliable electrical performance. The plug has a voltage rating of 30V AC and a current rating of 19A, making it suitable for various electronic projects. The connector is RoHS compliant, indicating it meets environmental standards. This product is ideal for engineers seeking a robust and compliant solution for their connectivity needs.

Suppliers

Company
Product
Description
Supplier Links
Banana, Plug, Solder, Black; Gender Multicomp - 80P3580 - Newark, An Avnet Company
Chicago, IL, United States
Banana, Plug, Solder, Black; Gender Multicomp
80P3580
Banana, Plug, Solder, Black; Gender Multicomp 80P3580
BANANA, PLUG, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:19A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

BANANA, PLUG, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:19A; Voltage Rating:30VAC; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P3580
Product Name Banana, Plug, Solder, Black; Gender Multicomp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products