multicomp PRO Solder Wire, , 0.5Mm, 250G; Flux Type Multicore/loctite 96SC 400 5C 0.50MM

Description
SOLDER WIRE, , 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoH S Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 0.5Mm, 250G; Flux Type Multicore/loctite - 31M0929 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 0.5Mm, 250G; Flux Type Multicore/loctite
31M0929
Solder Wire, , 0.5Mm, 250G; Flux Type Multicore/loctite 31M0929
SOLDER WIRE, , 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoH S Compliant: Yes

SOLDER WIRE, , 0.5MM, 250G; Flux Type:No Clean; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.5mm; External Diameter - Imperial:0.02"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31M0929
Product Name Solder Wire, , 0.5Mm, 250G; Flux Type Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Desoldering & Reworking Tools - 2498661 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
LOCTITE NC-BB WICK (Known as Multicore NC-BB No Clean desoldering wick) - 8802588557313 - Henkel Corporation - Electronics
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details