multicomp PRO D Sub Conn, R/a Plug, De, Solder; D Sub Connector Type Multicomp Pro 8LCM009P-301B-XX

Description
D SUB CONN, R/A PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:8LC; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, R/A PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:8LC; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, R/a Plug, De, Solder; D Sub Connector Type Multicomp Pro - 26M7819 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, De, Solder; D Sub Connector Type Multicomp Pro
26M7819
D Sub Conn, R/a Plug, De, Solder; D Sub Connector Type Multicomp Pro 26M7819
D SUB CONN, R/A PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:8LC; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

D SUB CONN, R/A PLUG, DE, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:8LC; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7819
Product Name D Sub Conn, R/a Plug, De, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details