multicomp PRO Led Spacer; Height Multicomp 8476-0440

Description
LED SPACER; Height:9.5mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:9.5mm; For Use With:T-1 3/4 LEDs; Overall Length:9.5mm; Wire Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
LED SPACER; Height:9.5mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:9.5mm; For Use With:T-1 3/4 LEDs; Overall Length:9.5mm; Wire Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer; Height Multicomp - 16N822 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Multicomp
16N822
Led Spacer; Height Multicomp 16N822
LED SPACER; Height:9.5mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:9.5mm; For Use With:T-1 3/4 LEDs; Overall Length:9.5mm; Wire Diameter:6mm RoHS Compliant: Yes

LED SPACER; Height:9.5mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:9.5mm; For Use With:T-1 3/4 LEDs; Overall Length:9.5mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16N822
Product Name Led Spacer; Height Multicomp
Outside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers