multicomp PRO Led Spacer; Height Multicomp 8476-0438

Description
LED SPACER; Height:4.8mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:4.8mm; For Use With:T-1 3/4 LEDs; Overall Length:4.8mm; Wire Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
LED SPACER; Height:4.8mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:4.8mm; For Use With:T-1 3/4 LEDs; Overall Length:4.8mm; Wire Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer; Height Multicomp - 16N820 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Multicomp
16N820
Led Spacer; Height Multicomp 16N820
LED SPACER; Height:4.8mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:4.8mm; For Use With:T-1 3/4 LEDs; Overall Length:4.8mm; Wire Diameter:6mm RoHS Compliant: Yes

LED SPACER; Height:4.8mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:4.8mm; For Use With:T-1 3/4 LEDs; Overall Length:4.8mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16N820
Product Name Led Spacer; Height Multicomp
Outside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BS-440-3 - bisco industries
Specs
Type & Shape Standoff
View Details