multicomp PRO Pcb Mounting, Round, Nylon, 6.4Mm X 22.2Mm; Pcb Support Type Multicomp 8476-0428

Description
PCB MOUNTING, ROUND, NYLON, 6.4MM X 22.2MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:22.2mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:22.2mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND, NYLON, 6.4MM X 22.2MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:22.2mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:22.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 6.4Mm X 22.2Mm; Pcb Support Type Multicomp - 16N810 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 6.4Mm X 22.2Mm; Pcb Support Type Multicomp
16N810
Pcb Mounting, Round, Nylon, 6.4Mm X 22.2Mm; Pcb Support Type Multicomp 16N810
PCB MOUNTING, ROUND, NYLON, 6.4MM X 22.2MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:22.2mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:22.2mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 6.4MM X 22.2MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:22.2mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:22.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16N810
Product Name Pcb Mounting, Round, Nylon, 6.4Mm X 22.2Mm; Pcb Support Type Multicomp
Outside Diameter 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 222373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details