multicomp PRO Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp 812021

Description
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Product Range:-RoHS Compliant: Yes
Description
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Product Range:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Multicomp solder wire, part number 35M4397, features a tin/silver/copper alloy composition of 96.1/2.6/0.3, designed for lead-free applications. This solder wire utilizes high activity rosin flux, which is halide-free, ensuring minimal residue and a mild odor during use. It is suitable for soldering on copper, brass, and nickel surfaces, providing good thermal stability and fast soldering capabilities. The wire is available in a 250g spool with a diameter of 0.7mm, making it compatible with various soldering tasks. The product conforms to national and international standards, ensuring reliability in electronic assembly and repair processes.

Datasheet Summary
Powered by GS/AI

Multicomp solder wire, part number 35M4397, features a tin/silver/copper alloy composition of 96.1/2.6/0.3, designed for lead-free applications. This solder wire utilizes high activity rosin flux, which is halide-free, ensuring minimal residue and a mild odor during use. It is suitable for soldering on copper, brass, and nickel surfaces, providing good thermal stability and fast soldering capabilities. The wire is available in a 250g spool with a diameter of 0.7mm, making it compatible with various soldering tasks. The product conforms to national and international standards, ensuring reliability in electronic assembly and repair processes.

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp - 35M4397 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp
35M4397
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp 35M4397
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Product Range:-RoHS Compliant: Yes

SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:0.7mm; External Diameter - Imperial:0.028"; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4397
Product Name Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 555193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details