multicomp PRO Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp 812013

Description
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Product Range:-RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp - 35M4392 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp
35M4392
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp 35M4392
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Product Range:-RoHS Compliant: Yes

SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4392
Product Name Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details